onsemi Gates and Inverters NC7S04M5X

Description
Inverter IC 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7S04M5XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S04M5XCT-ND
Gates and Inverters NC7S04M5XCT-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7S04M5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S04M5XDKR-ND
Gates and Inverters NC7S04M5XDKR-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7S04M5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S04M5XTR-ND
Gates and Inverters NC7S04M5XTR-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Inverters Inverter Product overview: NC7S04M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S04M5X can be used for catalog matching and distributor lookup.

Inverters Inverter Product overview: NC7S04M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S04M5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7S04M5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7S04M5X
Gates and Inverters NC7S04M5X
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Single Inverter, Sot-23-5; Logic Function Onsemi - 38C7606 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverter, Sot-23-5; Logic Function Onsemi
38C7606
Single Inverter, Sot-23-5; Logic Function Onsemi 38C7606
SINGLE INVERTER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S04; Logic IC Family:7S; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

SINGLE INVERTER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S04; Logic IC Family:7S; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
No. Of Inputs Onsemi - 29X6811 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Onsemi
29X6811
No. Of Inputs Onsemi 29X6811
No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7S04M5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7S04M5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7S04M5X
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters
NC7S04M5X
Logic - Gates and Inverters NC7S04M5X
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7S04M5XCT-ND 705-NC7S04M5X NC7S04M5X 38C7606 29X6811 NC7S04M5X NC7S04M5X
Product Name Gates and Inverters Logic IC Gates and Inverters Single Inverter, Sot-23-5; Logic Function Onsemi No. Of Inputs Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT NOT
Supply Voltage 2V ~ 6V 2 V to 6 V 2V ~ 6V 6V 6V 1.5V (Low), 0.5V (High)
Inputs 1 1 1 1
Propagation Delay 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT3G14GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details