IC INVERTER 1CH 1-INP SOT23-5 Product overview: NC7S04M5X-L22090 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S04M5X-L22090
IC INV 1-CIR 1-IN SOT-23-5
Win Source Part Number: 1356468-NC7S04M5X-L2
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 7S
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: 7S04
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: Inverter
Number of Circuits: 1
Number of Inputs: 1
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 2.6mA, 2.6mA
Input Logic Level - Low: 0.5V
Input Logic Level - High: 1.5V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7S04M5X-L22090 | 488-NC7S04M5X-L22090TR-ND | 1356468-NC7S04M5X-L22090 | NC7S04M5X-L22090 | NC7S04M5X-L22090 |
| Product Name | SOT23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |
| Logic Family | S04 | ||||
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 17 ns | 17 ns | 17 ns |