onsemi Logic - Logic - Gates and Inverters - NC7S04M5 NC7S04M5

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886827-NC7S04M5 Series: 7S Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel - SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: NC7S04 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: NC7S04M5TR, NC7S04M5TR-NDR, NC7S04M5CT, NC7S04M5DKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886827-NC7S04M5 Series: 7S Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel - SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: NC7S04 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: NC7S04M5TR, NC7S04M5TR-NDR, NC7S04M5CT, NC7S04M5DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7S04M5 - 886827-NC7S04M5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7S04M5
886827-NC7S04M5
Logic - Logic - Gates and Inverters - NC7S04M5 886827-NC7S04M5
Manufacturer: ON Semiconductor Win Source Part Number: 886827-NC7S04M5 Series: 7S Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel - SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: NC7S04 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: NC7S04M5TR, NC7S04M5TR-NDR, NC7S04M5CT, NC7S04M5DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 886827-NC7S04M5
Series: 7S
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 1 Channel - SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NC7S04
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: NC7S04M5TR, NC7S04M5TR-NDR, NC7S04M5CT, NC7S04M5DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 886827-NC7S04M5
Product Name Logic - Logic - Gates and Inverters - NC7S04M5
Package Type SOT; SOT23; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifiers - IR4311MTRPBFCT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Package Type 22-PowerVQFN
View Details
7 suppliers