Inverters TinyLogic HS Inv Product overview: NC7S04L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S04L6X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337935-NC7S04L6X
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Series: 7S
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 2V ~ 6V
Mounting Type: Surface Mount
Package / Case: 6-UFDFN
Supplier Device Package: 6-MicroPak
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 7S04
Product Status: Obsolete
Input Logic Level - Low: 0.5V
Input Logic Level - High: 1.5V
Inverter IC 1 Channel 6-MicroPak
Inverter IC 1 Channel 6-MicroPak
Inverter IC 1 Channel 6-MicroPak
Inverter IC 1 Channel 6-MicroPak
IC INVERTER 1CH 1-INP 6MICROPAK
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7S04; Logic IC Family:NC7S; Supply Voltage Min:2V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7S04L6X | 1337935-NC7S04L6X | NC7S04L6XCT-ND | NC7S04L6X | NC7S04L6X | 83C0037 | NC7S04L6X |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2 V to 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | ||
| Logic Family | NC7S | ||||||
| IC Package Type | Other; Reel | Other; 6-UFDFN | Other; 6-UFDFN | Other; MicroPak | |||
| Inputs | 1 | 1 | 1 | 1 |