onsemi Logic - Logic - Gates and Inverters - NC7S02M5X NC7S02M5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024727-NC7S02M5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024727-NC7S02M5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7S02M5X - 024727-NC7S02M5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7S02M5X
024727-NC7S02M5X
Logic - Logic - Gates and Inverters - NC7S02M5X 024727-NC7S02M5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024727-NC7S02M5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024727-NC7S02M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - NC7S02M5XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S02M5XCT-ND
Gates and Inverters NC7S02M5XCT-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7S02M5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S02M5XTR-ND
Gates and Inverters NC7S02M5XTR-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - NC7S02M5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S02M5XDKR-ND
Gates and Inverters NC7S02M5XDKR-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic Gates - 6709750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6709750
Logic Gates 6709750
NOR Gate 1-Element 2-IN CMOS 5- SOT-23

NOR Gate 1-Element 2-IN CMOS 5- SOT-23

Supplier's Site
Logic Gates - 6709750P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6709750P
Logic Gates 6709750P
NOR Gate 1-Element 2-IN CMOS 5- SOT-23

NOR Gate 1-Element 2-IN CMOS 5- SOT-23

Supplier's Site
Logic Gates - 1661636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1661636
Logic Gates 1661636
NOR Gate 1-Element 2-IN CMOS 5- SOT-23

NOR Gate 1-Element 2-IN CMOS 5- SOT-23

Supplier's Site
Singapore, Singapore
Logic Gates 2-Input NOR Gate Product overview: NC7S02M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S02M5X can be used for catalog matching and distributor lookup.

Logic Gates 2-Input NOR Gate Product overview: NC7S02M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S02M5X can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - NC7S02M5X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7S02M5X
Gates and Inverters NC7S02M5X
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7S02M5X
Logic Gates NC7S02M5X
Logic Gates 2-Input NOR Gate

Logic Gates 2-Input NOR Gate

Buy Now Datasheet
Gates and Inverters - NC7S02M5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7S02M5X
Gates and Inverters NC7S02M5X
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters
NC7S02M5X
Logic - Gates and Inverters NC7S02M5X
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7S02M5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7S02M5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7S02M5X
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site
Ic, Single Nor Gate, 2I/p, Sot-23-5; Logic Function Onsemi - 46P9670 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Nor Gate, 2I/p, Sot-23-5; Logic Function Onsemi
46P9670
Ic, Single Nor Gate, 2I/p, Sot-23-5; Logic Function Onsemi 46P9670
IC, SINGLE NOR GATE, 2I/P, SOT-23-5; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S02; Logic IC Family:7S; Supply Voltage Min:2V; Family Type:7S RoHS Compliant: Yes

IC, SINGLE NOR GATE, 2I/P, SOT-23-5; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S02; Logic IC Family:7S; Supply Voltage Min:2V; Family Type:7S RoHS Compliant: Yes

Supplier's Site
Nor Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi - 31Y3183 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi
31Y3183
Nor Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi 31Y3183
NOR GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:NC7S02; Logic Type:NOR Gate; Output Current:2.6mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

NOR GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:NC7S02; Logic Type:NOR Gate; Output Current:2.6mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 024727-NC7S02M5X NC7S02M5XCT-ND 6709750 6709750P 705-NC7S02M5X NC7S02M5X NC7S02M5X NC7S02M5X NC7S02M5X NC7S02M5X 46P9670 31Y3183
Product Name Logic - Logic - Gates and Inverters - NC7S02M5X Gates and Inverters Logic Gates Logic Gates Logic IC Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Single Nor Gate, 2I/p, Sot-23-5; Logic Function Onsemi Nor Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi
Gate Type NOT; NOR; NOR Gate NOR Nor NOR; NOR NOR; NOR NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate
Supply Voltage 2 V ~ 6 V 2V ~ 6V 6 v 2.5 V, 3.3 V, 5 V 2V ~ 6V 2V ~ 6V 1.5V (Low), 0.5V (High) 6V
Inputs 2 2 2 2 2 2 2 2
Propagation Delay 17 ns 17 ns 100 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3130-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details