onsemi Gates and Inverters NC7S02M5

Description
NOR Gate IC 1 Channel SOT-23-5
Request a Quote Datasheet
Description
NOR Gate IC 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7S02M5TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S02M5TR-ND
Gates and Inverters NC7S02M5TR-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
 - NC7S02M5 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
 - NC7S02M5 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NC7S02M5 - 059845-NC7S02M5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7S02M5
059845-NC7S02M5
Logic - Logic - Gates and Inverters - NC7S02M5 059845-NC7S02M5
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059845-NC7S02M5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059845-NC7S02M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
IC GATE NOR Product overview: NC7S02M5 from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S02M5 can be used for catalog matching and distributor lookup.

IC GATE NOR Product overview: NC7S02M5 from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S02M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7S02M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7S02M5
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7S02M5
IC GATE NOR

IC GATE NOR

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters
NC7S02M5
Logic - Gates and Inverters NC7S02M5
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - NC7S02M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7S02M5
Gates and Inverters NC7S02M5
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - NC7S02M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7S02M5
Gates and Inverters NC7S02M5
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7S02M5TR-ND NC7S02M5 059845-NC7S02M5 705-NC7S02M5 NC7S02M5 NC7S02M5 NC7S02M5 NC7S02M5
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - NC7S02M5 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V (Low), 0.5V (High) 2V ~ 6V
Inputs 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
5 suppliers
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details