2-Input NOR Gate, CMOS, 2V-6V, 17ns, Surface Mount Product overview: NC7S02L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S02L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081779-NC7S02L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
NOR Gate IC 1 Channel 6-MicroPak
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7S02; Logic IC Family:NC7S; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NOR 1CH 2-INP 6MICROPAK
IC GATE NOR 1CH 2-INP 6MICROPAK
NOR Gate IC 1 Channel 6-MicroPak
NOR Gate IC 1 Channel 6-MicroPak
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7S02L6X | 1081779-NC7S02L6X | NC7S02L6XTR-ND | 83C0035 | NC7S02L6X | NC7S02L6X | NC7S02L6X | NC7S02L6X |
| Product Name | SMD 2V 6V Logic IC | Logic - Logic - Gates and Inverters - NC7S02L6X | Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR | NOT; NOR | NOR; NOR Gate | ||
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |