Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059844-NC7S00P5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 250
NAND Gate IC 1 Channel SC-70-5
NAND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
2-Input NAND Gate, CMOS, SC, Surface Mount, 2V-6V Product overview: NC7S00P5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S00P5 can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 2-INP SC70-5
IC GATE NAND 1CH 2-INP SC70-5
NAND Gate IC 1 Channel SC-70-5
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059844-NC7S00P5 | NC7S00P5TR-ND | NC7S00P5 | 705-NC7S00P5 | NC7S00P5 | NC7S00P5 | NC7S00P5 | NC7S00P5 |
| Product Name | Logic - Logic - Gates and Inverters - NC7S00P5 | Gates and Inverters | SMD 2V 6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 1.5V (Low), 0.5V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |