Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024725-NC7S00M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: NC7S00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): NC7S00M5_Q; NC7S00M5X_Q; NC7S00L6X_F113;
Introduction Date: June 07, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
NAND Gate IC 1 Channel SOT-23-5
NAND Gate IC 1 Channel SOT-23-5
NAND Gate IC 1 Channel SOT-23-5
Logic Gates 2-Input NAND Gate Product overview: NC7S00M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S00M5X can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel SOT-23-5
IC GATE NAND 1CH 2-INP SOT23-5
NAND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:NC7S00; Logic Type:NAND Gate; Output Current:2.6mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Family / Base Number:NC7S00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
SINGLE NAND GATE, 2I/P, SOT-23-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP SOT23-5
IC GATE NAND 1CH 2-INP SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024725-NC7S00M5X | NC7S00M5XCT-ND | 705-NC7S00M5X | NC7S00M5X | NC7S00M5X | 31Y3181 | 85AC2088 | 38C7602 | NC7S00M5X | NC7S00M5X |
| Product Name | Logic - Logic - Gates and Inverters - NC7S00M5X | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Nand Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Family / Base Number Onsemi | Single Nand Gate, 2I/p, Sot-23-5; No. Of Inputs Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | NAND; NAND Gate | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | 6V | 6V | 6V | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |