NAND Gate IC 1 Channel 6-MicroPak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024724-NC7S00L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
2-Input NAND Gate IC, CMOS, 6V, Surface Mount Product overview: NC7S00L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S00L6X can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 2-INP 6MICROPAK
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7S00; Logic IC Family:NC7S; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP 6MICROPAK
NAND Gate IC 1 Channel 6-MicroPak
NAND Gate IC 1 Channel 6-MicroPak
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7S00L6XTR-ND | 024724-NC7S00L6X | 705-NC7S00L6X | NC7S00L6X | 83C0033 | NC7S00L6X | NC7S00L6X | NC7S00L6X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7S00L6X | SMD 6V Logic IC | Logic - Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NOT; NAND | NAND | NAND; NAND Gate | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 1.5V (Low), 0.5V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |