IC, NC7NZ TINY, SMD, US-8; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:-; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:7NZ; Logic IC Base RoHS Compliant: Yes
Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:7NZ; Logic IC Base Number:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 53M9498 |
| Product Name | Ic, Nc7Nz Tiny, Smd, Us-8; Logic Device Type Onsemi |