The NC7NZ14L8X-L22185 is a triple inverter with Schmitt trigger input from the Ultra-High Speed (UHS) series of TinyLogic by onsemi. It operates over a wide supply voltage range of 1.65 V to 5.5 V, making it suitable for various applications. The device features a typical propagation delay of 3.7 ns into a 50 pF load at 5 V VCC and can drive outputs with a current of ±24 mA at 3 V VCC. The inputs are high-impedance when VCC is 0 V and can tolerate voltages up to 5.5 V, allowing for 5 V to 3 V level translation. The product is available in ultra-small MicroPak and US8 surface mount packages, and it is compliant with RoHS standards, being Pb-free and halogen-free. The operating temperature range is from -40 °C to +85 °C, ensuring reliability in various environments.
IC INV 3-CIR 3-IN 8-UQFN
IC INVERT SCHMITT 3CH 3INP 8UQFN
Inverter IC 3 Channel Schmitt Trigger 8-UQFN (1.6x1.6)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7NZ14L8X-L22185TR-ND | NC7NZ14L8X-L22185 | NC7NZ14L8X-L22185 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Inputs | 3 | 3 | |
| Features | Schmitt Trigger | ||
| Propagation Delay | 5.9 ns |