Inverters Inverter w/ Schmitt Trigger Product overview: NC7NZ14K8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7NZ14K8X can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel Schmitt Trigger US8
Inverter IC 3 Channel Schmitt Trigger US8
Inverter IC 3 Channel Schmitt Trigger US8
IC INVERTER SCHMITT 3CH 3-IN US8
IC INVERT SCHMITT 3CH 3-INP US8
TRIPLE INVERTER, SCHMITT TRIGGER US8; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:1Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:7NZ14; Logic IC Family:7NZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:1Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:7NZ14; Logic IC Family:7NZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA RoHS Compliant: Yes
Inverter IC 3 Channel Schmitt Trigger US8
Inverter IC 3 Channel Schmitt Trigger US8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7NZ14K8X | NC7NZ14K8XCT-ND | NC7NZ14K8X | NC7NZ14K8X | 58K1967 | 29X6781 | NC7NZ14K8X |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Triple Inverter, Schmitt Trigger Us8; Logic Function Onsemi | Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter | ||
| Supply Voltage | 900 mV to 3.6 V | 1.65V ~ 5.5V | 1.5V ~ 3.6V (Low), 0.25V ~ 1.2V (High) | 5.5V | 1.65V ~ 5.5V | ||
| Logic Family | NC7NZ | ||||||
| IC Package Type | Other; Reel | Other; "8-VFSOP (0.091"", 2.30mm Width)" | Other; US8 | Other; US8 | SOP; Other; 8-VFSOP (0.091\", 2.30mm Width) | ||
| Inputs | 3 | 1 | 1 | 3 |