onsemi Logic - Logic - Gates and Inverters - NC7NZ14K8X NC7NZ14K8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024719-NC7NZ14K8X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.25 V to 1.2 V Logic Level - High: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024719-NC7NZ14K8X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.25 V to 1.2 V Logic Level - High: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7NZ14K8X - 024719-NC7NZ14K8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7NZ14K8X
024719-NC7NZ14K8X
Logic - Logic - Gates and Inverters - NC7NZ14K8X 024719-NC7NZ14K8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024719-NC7NZ14K8X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.25 V to 1.2 V Logic Level - High: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024719-NC7NZ14K8X
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.25 V to 1.2 V
Logic Level - High: 1.5 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 024719-NC7NZ14K8X
Product Name Logic - Logic - Gates and Inverters - NC7NZ14K8X
Package Type US8
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
RF Amplifiers - BGA7P220E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3.5 GHz 2W Rf Amplifier - 860-QPA2935 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details