onsemi Logic - Logic - Gates and Inverters - NC7NZ04L8X NC7NZ04L8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024718-NC7NZ04L8X Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MicroPak Dimension: 8-UFQFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024718-NC7NZ04L8X Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MicroPak Dimension: 8-UFQFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7NZ04L8X - 024718-NC7NZ04L8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7NZ04L8X
024718-NC7NZ04L8X
Logic - Logic - Gates and Inverters - NC7NZ04L8X 024718-NC7NZ04L8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024718-NC7NZ04L8X Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MicroPak Dimension: 8-UFQFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024718-NC7NZ04L8X
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MicroPak
Dimension: 8-UFQFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 024718-NC7NZ04L8X
Product Name Logic - Logic - Gates and Inverters - NC7NZ04L8X
Package Type 8-MicroPak
Unlock Full Specs
to access all available technical data

Similar Products

LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP
View Details
Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details