Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081777-NC7NP34K8X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 2.6mA, 2.6mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output US8
BUFFER, P SERIES, 3-FUNC, 1-INPU
IC BUFFER NON-INVERT 3.6V US8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1081777-NC7NP34K8X | NC7NP34K8XFSTR-ND | NC7NP34K8X | NC7NP34K8X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7NP34K8X | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts |