onsemi Gates and Inverters NC7NP14L8X

Description
Inverter IC 3 Channel Schmitt Trigger 8-MicroPak™
Request a Quote Datasheet
Description
Inverter IC 3 Channel Schmitt Trigger 8-MicroPak™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7NP14L8XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7NP14L8XTR-ND
Gates and Inverters NC7NP14L8XTR-ND
Inverter IC 3 Channel Schmitt Trigger 8-MicroPak™

Inverter IC 3 Channel Schmitt Trigger 8-MicroPak™

Buy Now Datasheet
Singapore, Singapore
TinyLogic ULP Triple Inverter with Schmitt Trigger Input, 5000-REEL Product overview: NC7NP14L8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7NP14L8X can be used for catalog matching and distributor lookup.

TinyLogic ULP Triple Inverter with Schmitt Trigger Input, 5000-REEL Product overview: NC7NP14L8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7NP14L8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - NC7NP14L8X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7NP14L8X
Logic - Gates and Inverters NC7NP14L8X
IC INVERTER 3CH 3-INP 8MICROPAK

IC INVERTER 3CH 3-INP 8MICROPAK

Supplier's Site Datasheet
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 52M5806 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
52M5806
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 52M5806
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:1Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7NP14; Logic IC Family:NC7NP; Supply Voltage Min:900mV RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:1Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7NP14; Logic IC Family:NC7NP; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7NP14L8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7NP14L8X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7NP14L8X
IC INVERTER 3CH 3-INP 8MICROPAK

IC INVERTER 3CH 3-INP 8MICROPAK

Supplier's Site
Gates and Inverters - NC7NP14L8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7NP14L8X
Gates and Inverters NC7NP14L8X
Inverter IC 3 Channel Schmitt Trigger 8-MicroPak™

Inverter IC 3 Channel Schmitt Trigger 8-MicroPak™

Buy Now Datasheet
Gates and Inverters - NC7NP14L8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7NP14L8X
Gates and Inverters NC7NP14L8X
Inverter IC 3 Channel Schmitt Trigger 8-MicroPak™

Inverter IC 3 Channel Schmitt Trigger 8-MicroPak™

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7NP14L8XTR-ND 705-NC7NP14L8X NC7NP14L8X 52M5806 NC7NP14L8X NC7NP14L8X
Product Name Gates and Inverters Logic IC Logic - Gates and Inverters Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter, Buffer, Schmitt Trigger NOT NOT NOT; Inverter
Supply Voltage 0.9V ~ 3.6V 3.6V 0.6V ~ 2.6V (Low), 0.1V ~ 0.6V (High) 3.6V 3.6V; 0.9V ~ 3.6V
Inputs 3 3 1 3
Features Schmitt Trigger
Propagation Delay 9.2 ns 9.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers