Inverter IC 3 Channel Schmitt Trigger US8
Schmitt Trigger Inverter IC, 3-Gate, CMOS, VSOP, 3.6V Product overview: NC7NP14K8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7NP14K8X can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 3CH 3-INP US8
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:1Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:NC7NP14; Logic IC Family:NC7NP; Supply Voltage Min:900mV RoHS Compliant: Yes
Inverter IC 3 Channel Schmitt Trigger US8
Inverter IC 3 Channel Schmitt Trigger US8
IC INVERTER SCHMITT 3CH 3-IN US8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7NP14K8XFSTR-ND | 705-NC7NP14K8X | NC7NP14K8X | 82H9298 | NC7NP14K8X | NC7NP14K8X |
| Product Name | Gates and Inverters | 3.6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Schmitt Trigger, Inverter, Buffer | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 0.6V ~ 2.6V (Low), 0.1V ~ 0.6V (High) | |
| Inputs | 3 | 1 | 1 | 3 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 9.2 ns | 9.2 ns |