Oscillator, Crystal IC 172.5MHz 6-CLCC (7x5)
Clock Generator, 172.5MHz, CMOS, CDSO6
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | NBXSBA046LNHTAGOSTR-ND | NBXSBA046LNHTAG |
| Product Name | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.38 to 3.63 volts | |
| Frequency | 172 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |