Crystal Oscillator Module, PureEdge™, 345.00 MHz, 2.5 V / 3.3 V, 6 Pin CLCC, 7x5, 2.54P, 100-REEL Product overview: NBXSBA045LNHTAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345.00 MHz, 2.5 V, 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 345.00 MHz, 2.5 V, 3.3 V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXSBA045LNHTAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229559-NBXSBA045LNH
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Oscillator, Crystal IC 345MHz 6-CLCC (7x5)
Clock Generator, 345MHz, CMOS, CDSO6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Clocks |
| Product Number | 689-NBXSBA045LNHTAG | 1229559-NBXSBA045LNHTAG | NBXSBA045LNHTAGOSTR-ND | NBXSBA045LNHTAG |
| Product Name | 345.00 MHz 2.5 V 3.3 V Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA045LNHTAG | Programmable Timers and Oscillators | |
| Package Type | Tape and Reel | Surface Mount; 6-CLCC | ||
| Frequency | 345 MHz | 345 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS |