Oscillator, Crystal IC 345MHz 6-CLCC (7x5)
Clock Generator, 345MHz, CMOS, CDSO6
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | NBXSBA045LN1TAGOSTR-ND | NBXSBA045LN1TAG |
| Product Name | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.38 to 3.63 volts | |
| Frequency | 345 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |