Clock Generator, 175MHz, CMOS, CDSO6
Oscillator, Crystal IC 175MHz 6-CLCC (7x5)
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | NBXSBA030LNHTAG | NBXSBA030LNHTAGOSTR-ND |
| Product Name | Programmable Timers and Oscillators | |
| Device Type | Real Time Clock; Clock Generator | |
| Bus Interface | CMOS | |
| Features / Standards | RoHS | Lead-Free |
| Package Type | Surface Mount; 6-CLCC |