Oscillator, Crystal IC 425MHz 6-CLCC (7x5)
LVPECL Output Clock Oscillator, 425MHz Nom
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | NBXSBA025LNHTAGOSTR-ND | NBXSBA025LNHTAG |
| Product Name | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.38 to 3.63 volts | |
| Frequency | 425 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |