Oscillator, Crystal IC 266.667MHz 6-CLCC (7x5)
Clock Generator, 266.667MHz, CMOS, CDSO6
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | NBXSBA021LNHTAG-ND | NBXSBA021LNHTAG |
| Product Name | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.97 to 3.63 volts | |
| Frequency | 267 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |