Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5)
Clock Generator, 250MHz, CMOS, CDSO6
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | NBXSBA019LNHTAG-ND | NBXSBA019LNHTAG |
| Product Name | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.97 to 3.63 volts | |
| Frequency | 125 to 250 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |