Oscillator, Crystal IC 156.25MHz, 312.5MHz 6-CLCC (7x5)
Clock Generator, 312.5MHz, CMOS, CDSO6
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | NBXHBA017LNHTAG-ND | NBXHBA017LNHTAG |
| Product Name | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.97 to 3.63 volts | |
| Frequency | 156 to 312 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |