onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDPA012LNHTAG NBXDPA012LNHTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229553-NBXDPA012LNH TAG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229553-NBXDPA012LNH TAG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDPA012LNHTAG
1229553-NBXDPA012LNHTAG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDPA012LNHTAG 1229553-NBXDPA012LNHTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1229553-NBXDPA012LNH TAG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229553-NBXDPA012LNHTAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Programmable Timers and Oscillators - NBXDPA012LNHTAG-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
NBXDPA012LNHTAG-ND
Programmable Timers and Oscillators NBXDPA012LNHTAG-ND
Oscillator, Crystal IC 106.25MHz, 212.5MHz 6-CLCC (7x5)

Oscillator, Crystal IC 106.25MHz, 212.5MHz 6-CLCC (7x5)

Buy Now Datasheet
SMD 106.25MHz 212.5MHz 2.5V Clock and Timing IC - 689-NBXDPA012LNHTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 106.25MHz 212.5MHz 2.5V Clock and Timing IC
689-NBXDPA012LNHTAG
SMD 106.25MHz 212.5MHz 2.5V Clock and Timing IC 689-NBXDPA012LNHTAG
Oscillator XO 106.25MHz/ 212.5MHz ±50ppm LVDS 52% 2.5V/3.3V 6-Pin CLLCC SMD T/R Product overview: NBXDPA012LNHTAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 106.25MHz, 212.5MHz, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 106.25MHz, 212.5MHz, 2.5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDPA012LNHTAG can be used for catalog matching and distributor lookup.

Oscillator XO 106.25MHz/ 212.5MHz ±50ppm LVDS 52% 2.5V/3.3V 6-Pin CLLCC SMD T/R Product overview: NBXDPA012LNHTAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 106.25MHz, 212.5MHz, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 106.25MHz, 212.5MHz, 2.5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDPA012LNHTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number 1229553-NBXDPA012LNHTAG NBXDPA012LNHTAG-ND 689-NBXDPA012LNHTAG
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDPA012LNHTAG Programmable Timers and Oscillators SMD 106.25MHz 212.5MHz 2.5V Clock and Timing IC
Package Type Surface Mount; 6-CLCC CLLCC
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Clock and Timing IC - 728-74HCT9046APW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
TLC551 LinCMOS(TM) Timer - TLC551CP - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 15 volts
Frequency 1.8 MHz
View Details
4 suppliers
Clock and Timing IC - 728-SI51218-A07980-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDTR2G - 887433-NLV14541BDTR2G - Win Source Electronics
Specs
Package Type Surface Mount; 14-TSSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details