Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Clock Generator, 137.93MHz, CMOS, CDSO6
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | NBXDDA016LNHTAG-ND | NBXDDA016LNHTAG |
| Product Name | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.97 to 3.63 volts | |
| Frequency | 133 to 138 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |