Win Source Part Number: 1013856-NBXDDA016LN1
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: PureEdge™
Type: Oscillator, Crystal
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 133.33MHz, 137.93MHz
Current - Supply: 70 mA
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 6-CLCC
Supplier Device Package: 6-CLCC (7x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NBXDDA016LN1TAGOSTR,
Base Product Number: NBXDDA01
Product Status: Obsolete
IC OSC XTAL DUAL FREQ 6-CLCC Product overview: NBXDDA016LN1TAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDDA016LN1TAG can be used for catalog matching and distributor lookup.
Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Clock Generator, 137.93MHz, CMOS, CDSO6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Clocks |
| Product Number | 1013856-NBXDDA016LN1TAG | 689-NBXDDA016LN1TAG | NBXDDA016LN1TAGOSTR-ND | NBXDDA016LN1TAG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators | Dual Clock and Timing IC | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | Tape and Reel | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | ||
| Frequency | 133 to 138 MHz | 138 MHz | 133 to 138 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |