onsemi Dual Clock and Timing IC NBXDBB018LN1TAG

Description
IC OSC XTAL DUAL FREQ 6CLCC Product overview: NBXDBB018LN1TAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDBB018LN1TAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC XTAL DUAL FREQ 6CLCC Product overview: NBXDBB018LN1TAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDBB018LN1TAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Clock and Timing IC - 689-NBXDBB018LN1TAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Clock and Timing IC
689-NBXDBB018LN1TAG
Dual Clock and Timing IC 689-NBXDBB018LN1TAG
IC OSC XTAL DUAL FREQ 6CLCC Product overview: NBXDBB018LN1TAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDBB018LN1TAG can be used for catalog matching and distributor lookup.

IC OSC XTAL DUAL FREQ 6CLCC Product overview: NBXDBB018LN1TAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDBB018LN1TAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBB018LN1TAG
928753-NBXDBB018LN1TAG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBB018LN1TAG 928753-NBXDBB018LN1TAG
Manufacturer: ON Semiconductor Win Source Part Number: 928753-NBXDBB018LN1T AG Series: PureEdge™ Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 155.52MHz, 311.04MHz 6-CLCC (7x5) Package: Reel - TR Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Family Name: NBXDBB01 Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NBXDBB018LN1TAG-ND, NBXDBB018LN1TAGOSCT, NBXDBB018LN1TAGOSTR, NBXDBB018LN1TAGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928753-NBXDBB018LN1TAG
Series: PureEdge™
Operating Temperature Range: -40°C ~ 85°C
Features: Oscillator, Crystal IC 155.52MHz, 311.04MHz 6-CLCC (7x5)
Package: Reel - TR
Package: 6-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NBXDBB01
Categories: Integrated Circuits (ICs)
Case / Package: 6-CLCC (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NBXDBB018LN1TAG-ND, NBXDBB018LN1TAGOSCT, NBXDBB018LN1TAGOSTR, NBXDBB018LN1TAGOSDKR

Buy Now Datasheet
Programmable Timers and Oscillators - NBXDBB018LN1TAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
NBXDBB018LN1TAGOSTR-ND
Programmable Timers and Oscillators NBXDBB018LN1TAGOSTR-ND
Oscillator, Crystal IC 155.52MHz, 311.04MHz 6-CLCC (7x5)

Oscillator, Crystal IC 155.52MHz, 311.04MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 689-NBXDBB018LN1TAG 928753-NBXDBB018LN1TAG NBXDBB018LN1TAGOSTR-ND
Product Name Dual Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBB018LN1TAG Programmable Timers and Oscillators
Package Type Tape and Reel Surface Mount; 6-CLCC (7x5) Surface Mount; 6-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1 to 4.4 volts
View Details
 - 9513APC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
Features / Standards RoHS
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362446-HEF4541BT-Q100Y - Win Source Electronics
Specs
Package Type 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
TLC556 Dual LinCMOS(TM) Timer - TLC556IN - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers