Clock Generator, 312.5MHz, CMOS, CDSO6
Oscillator, Crystal IC 156.25MHz, 312.5MHz 6-CLCC (7x5)
IC OSC XTAL DUAL FREQ 6-CLCC Product overview: NBXDBB017LN1TAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDBB017LN1TAG can be used for catalog matching and distributor lookup.
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Timers |
| Product Number | NBXDBB017LN1TAG | NBXDBB017LN1TAGOSTR-ND | 689-NBXDBB017LN1TAG |
| Product Name | Programmable Timers and Oscillators | Dual Clock and Timing IC | |
| Device Type | Real Time Clock; Clock Generator | ||
| Bus Interface | CMOS | ||
| Features / Standards | RoHS | Lead-Free | RoHS |
| Package Type | Surface Mount; 6-CLCC | Tape and Reel |