LVPECL Output Clock Oscillator, 250MHz Nom
Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5)
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | NBXDBA019LNHTAG | NBXDBA019LNHTAG-ND |
| Product Name | Programmable Timers and Oscillators | |
| Device Type | Real Time Clock | |
| Bus Interface | ECL; PECL; LVPECL | |
| Features / Standards | RoHS | Lead-Free |
| Package Type | Surface Mount; 6-CLCC |