IC OSC XTAL DUAL FREQ 6-CLCC Product overview: NBXDBA019LN1TAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDBA019LN1TAG can be used for catalog matching and distributor lookup.
Clock Generator, 125MHz, CMOS, CDSO6
Manufacturer: ON Semiconductor
Win Source Part Number: 928752-NBXDBA019LN1T
Series: PureEdge™
Operating Temperature Range: -40°C ~ 85°C
Features: Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5)
Package: Reel - TR
Package: 6-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NBXDBA01
Categories: Integrated Circuits (ICs)
Case / Package: 6-CLCC (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NBXDBA019LN1TAGOSCT,
Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Timers | IC Timers |
| Product Number | 689-NBXDBA019LN1TAG | NBXDBA019LN1TAG | 928752-NBXDBA019LN1TAG | NBXDBA019LN1TAGOSTR-ND |
| Product Name | Dual Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBA019LN1TAG | Programmable Timers and Oscillators | |
| Package Type | Tape and Reel | Surface Mount; 6-CLCC (7x5) | Surface Mount; 6-CLCC | |
| Frequency | 250 MHz | 125 to 250 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | RoHS | Lead-Free |