Oscillator, Crystal IC 155.52MHz, 311.04MHz 6-CLCC (7x5)
LVPECL Output Clock Oscillator, 311.04MHz Nom
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | NBXDBA018LN1TAGOSTR-ND | NBXDBA018LN1TAG |
| Product Name | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 2.97 to 3.63 volts | |
| Frequency | 156 to 311 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |