onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBA009LN1TAG NBXDBA009LN1TAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928751-NBXDBA009LN1T AG Series: PureEdge™ Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 75MHz, 150MHz 6-CLCC (7x5) Package: Reel - TR Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Family Name: NBXDBA00 Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928751-NBXDBA009LN1T AG Series: PureEdge™ Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 75MHz, 150MHz 6-CLCC (7x5) Package: Reel - TR Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Family Name: NBXDBA00 Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBA009LN1TAG
928751-NBXDBA009LN1TAG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBA009LN1TAG 928751-NBXDBA009LN1TAG
Manufacturer: ON Semiconductor Win Source Part Number: 928751-NBXDBA009LN1T AG Series: PureEdge™ Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 75MHz, 150MHz 6-CLCC (7x5) Package: Reel - TR Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Family Name: NBXDBA00 Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928751-NBXDBA009LN1TAG
Series: PureEdge™
Operating Temperature Range: -40°C ~ 85°C
Features: Oscillator, Crystal IC 75MHz, 150MHz 6-CLCC (7x5)
Package: Reel - TR
Package: 6-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NBXDBA00
Categories: Integrated Circuits (ICs)
Case / Package: 6-CLCC (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Dual Clock and Timing IC - 689-NBXDBA009LN1TAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Clock and Timing IC
689-NBXDBA009LN1TAG
Dual Clock and Timing IC 689-NBXDBA009LN1TAG
IC OSC XTAL DUAL FREQ 6-CLCC Product overview: NBXDBA009LN1TAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDBA009LN1TAG can be used for catalog matching and distributor lookup.

IC OSC XTAL DUAL FREQ 6-CLCC Product overview: NBXDBA009LN1TAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBXDBA009LN1TAG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 928751-NBXDBA009LN1TAG 689-NBXDBA009LN1TAG
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBA009LN1TAG Dual Clock and Timing IC
Package Type Surface Mount; 6-CLCC (7x5) Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Single CMOS Analog RC Timer - ALD7555PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 10 volts
View Details
3 suppliers
 - MD82C284-10/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
4 suppliers
Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Phase-locked loop with VCO - 74HC4046APW,118 - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
6 suppliers