LVDS Output Clock Oscillator, 60MHz Min, 700MHz Max, 200MHz Nom
VCXO IC 200MHz 6-CLCC (7x5)
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | NBVSPA015LN1TAG | NBVSPA015LN1TAGOSTR-ND |
| Product Name | Programmable Timers and Oscillators | |
| Device Type | Real Time Clock | |
| Bus Interface | LVDS | |
| Features / Standards | RoHS | Lead-Free |
| Package Type | Surface Mount; 6-CLCC |