Crystal Oscillator Module, Voltage Controlled, PureEdge™, 122.88 MHz LVPECL, 2.5 V / 3.3 V, 6 Pin CLCC, 7x5, 2.54P, 100-REEL Product overview: NBVSBA011LNHTAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 122.88 MHz, 2.5 V, 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 122.88 MHz, 2.5 V, 3.3 V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NBVSBA011LNHTAG can be used for catalog matching and distributor lookup.
LVPECL Output Clock Oscillator, 122.88MHz Nom
Manufacturer: ON Semiconductor
Win Source Part Number: 725612-NBVSBA011LNHT
Packaging: Tape and Reel
Type: VCXO
Mounting Style: SMD
Frequency: 122.88MHz
Supply Current: 90mA
Categories: Integrated Circuits
Supplier Device Package: 6-CLCC (7x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-CLCC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: NBVSBA
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.63V
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Timers |
| Product Number | 689-NBVSBA011LNHTAG | NBVSBA011LNHTAG | 725612-NBVSBA011LNHTAG |
| Product Name | 122.88 MHz 2.5 V 3.3 V Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBVSBA011LNHTAG | |
| Package Type | Tape and Reel | Surface Mount | |
| Frequency | 123 MHz | 123 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | RoHS |