onsemi Gates and Inverters - Multi-Function, Configurable NBSG86AMNR2G

Description
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - NBSG86AMNR2GOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NBSG86AMNR2GOS-ND
Gates and Inverters - Multi-Function, Configurable NBSG86AMNR2GOS-ND
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)

Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1193285-NBSG86AMNR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1193285-NBSG86AMNR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1193285-NBSG86AMNR2G
Win Source Part Number: 1193285-NBSG86AMNR2G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 2.375V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NBSG86AMNR2G-ON TR,NBSG86AMNR2GOS,ON SONSNBSG86AMNR2G Base Product Number: NBSG86

Win Source Part Number: 1193285-NBSG86AMNR2G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NBSG86AMNR2G-ONTR,NBSG86AMNR2GOS,ONSONSNBSG86AMNR2G
Base Product Number: NBSG86

Buy Now Datasheet
Singapore, Singapore
2.5 V 3.3 V Logic IC
770-NBSG86AMNR2G
2.5 V 3.3 V Logic IC 770-NBSG86AMNR2G
SiGe Differential Smart Gate, 2.5 V / 3.3 V, with Output Level Select, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NBSG86AMNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5 V, 3.3 V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NBSG86AMNR2G can be used for catalog matching and distributor lookup.

SiGe Differential Smart Gate, 2.5 V / 3.3 V, with Output Level Select, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NBSG86AMNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5 V, 3.3 V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NBSG86AMNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NBSG86AMNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NBSG86AMNR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NBSG86AMNR2G
IC SMART GATE SIGE DIFF 16QFN

IC SMART GATE SIGE DIFF 16QFN

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - NBSG86AMNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NBSG86AMNR2G
Logic - Gates and Inverters - Multi-Function, Configurable NBSG86AMNR2G
IC SMART GATE SIGE DIFF 16QFN

IC SMART GATE SIGE DIFF 16QFN

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NBSG86AMNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NBSG86AMNR2G
Gates and Inverters - Multi-Function, Configurable NBSG86AMNR2G
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)

Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NBSG86AMNR2GOS-ND 1193285-NBSG86AMNR2G 770-NBSG86AMNR2G NBSG86AMNR2G NBSG86AMNR2G NBSG86AMNR2G
Product Name Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 2.5 V 3.3 V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type Configurable Multiple Function NOT; Configurable Multiple Function Multi Function NOT Configurable Multiple Function
Supply Voltage 2.375V ~ 3.465V 2.375V ~ 3.465V 3.465V 2.375V ~ 3.465V
Output Type Differential Differential Differential Differential
Inputs 2 2 2 2 2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHCT32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details