SPECIALTY LOGIC CIRCUIT, QCC16, 3 X 3 MM, QFN-16 Product overview: NBSG86AMNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, QFN, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NBSG86AMNR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229548-NBSG86AMNR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
IC SMART GATE SIGE DIFF 16QFN
IC SMART GATE SIGE DIFF 16QFN
IC SMART GATE SIGE DIFF 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-NBSG86AMNR2 | 1229548-NBSG86AMNR2 | NBSG86AMNR2 | NBSG86AMNR2 | NBSG86AMNR2 | NBSG86AMNR2 |
| Product Name | QFN Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NBSG86AMNR2 | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 3.465V | 2.375V ~ 3.465V | 2.375V ~ 3.465V | |||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 0.2150 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |