Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
IC SMART GATE SIGE DIFF 16QFN
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
IC SMART GATE SIGE DIFF 16QFN
Logic Gates BBG SIGE DIF SMRTGTE OUTPUT LEVEL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NBSG86AMNHTBG-ND | NBSG86AMNHTBG | NBSG86AMNHTBG | NBSG86AMNHTBG | NBSG86AMNHTBG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Gate Type | Configurable Multiple Function | Configurable Multiple Function | NOT | ||
| Supply Voltage | 2.375V ~ 3.465V | 2.375V ~ 3.465V | |||
| Output Type | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 |