SiGe Differential Smart Gate, 2.5/3.3V, 2-Input, 2-Output, QFN16 Product overview: NBSG86AMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NBSG86AMNG can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1229547-NBSG86AMNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC SMART GATE SIGE DIFF 16QFN
IC SMART GATE SIGE DIFF 16QFN
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
Logic Gates 2.5V/3.3V SiGe Diff Smart Gate
DIFFERENTIAL SMARTGATE, 2I/P, QFN-16; Logic Function:Configurabl
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-NBSG86AMNG | NBSG86AMNGOS-ND | 1229547-NBSG86AMNG | NBSG86AMNG | NBSG86AMNG | NBSG86AMNG | NBSG86AMNG | 45J1768 |
| Product Name | 3.3V Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NBSG86AMNG | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Differential Smartgate, 2I/p, Qfn-16; Logic Function Onsemi |
| Gate Type | Multi Function | Configurable Multiple Function | NOT | NOT | Configurable Multiple Function | |||
| Supply Voltage | 3.465V | 2.375V ~ 3.465V | 2.375V ~ 3.465V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 0.2150 ns | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |