onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NBSG86AMN NBSG86AMN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928750-NBSG86AMN Operating Temperature Range: -40°C ~ 85°C Features: Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3) Package: Tube Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NBSG86 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 123 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928750-NBSG86AMN Operating Temperature Range: -40°C ~ 85°C Features: Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3) Package: Tube Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NBSG86 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 123 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NBSG86AMN - 928750-NBSG86AMN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NBSG86AMN
928750-NBSG86AMN
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NBSG86AMN 928750-NBSG86AMN
Manufacturer: ON Semiconductor Win Source Part Number: 928750-NBSG86AMN Operating Temperature Range: -40°C ~ 85°C Features: Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3) Package: Tube Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NBSG86 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 123 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928750-NBSG86AMN
Operating Temperature Range: -40°C ~ 85°C
Features: Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
Package: Tube
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NBSG86
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 123
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
QFN Logic IC
770-NBSG86AMN
QFN Logic IC 770-NBSG86AMN
SPECIALTY LOGIC CIRCUIT, QCC16, 3 X 3 MM, QFN-16 Product overview: NBSG86AMN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, QFN, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NBSG86AMN can be used for catalog matching and distributor lookup.

SPECIALTY LOGIC CIRCUIT, QCC16, 3 X 3 MM, QFN-16 Product overview: NBSG86AMN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, QFN, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NBSG86AMN can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - NBSG86AMN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NBSG86AMN
Logic - Gates and Inverters - Multi-Function, Configurable NBSG86AMN
IC SMART GATE SIGE DIFF 16QFN

IC SMART GATE SIGE DIFF 16QFN

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NBSG86AMN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NBSG86AMN
Gates and Inverters - Multi-Function, Configurable NBSG86AMN
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)

Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NBSG86AMN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NBSG86AMN
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NBSG86AMN
IC SMART GATE SIGE DIFF 16QFN

IC SMART GATE SIGE DIFF 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 928750-NBSG86AMN 770-NBSG86AMN NBSG86AMN NBSG86AMN NBSG86AMN
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NBSG86AMN QFN Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT Configurable Multiple Function
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; 16-QFN (3x3) Other; QFN Other; 16-VFQFN Exposed Pad
Supply Voltage 3.465V 2.375V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
2-input NOR gate - 74AHCT1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details