IC CONFIG GATE MULTI FUN 16FCBGA
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-FCBGA (4x4)
IC CLOCK/DATA DIFF DIV/2 16FCBGA
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NBSG86ABAHTBG | NBSG86ABAHTBG | NBSG86ABAHTBG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Output Type | Differential | Differential | |
| IC Package Type | BGA; Other; 16-FCBGA (4x4) | BGA; Other; 16-LBGA, FCBGA | |
| Gate Type | Configurable Multiple Function | NOT | |
| Supply Voltage | 2.375V ~ 3.465V |