Manufacturer: ON Semiconductor
Win Source Part Number: 249857-NBSG86ABA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC SPECIALTY LOGIC CIRCUIT, PBGA16, 4 X 4 MM, PLASTIC, FCBGA-16, Logic IC:Other Product overview: NBSG86ABA from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NBSG86ABA can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-FCBGA (4x4)
IC SMART GATE SIGE DIFF 16FCBGA
IC SMART GATE SIGE DIFF 16FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 249857-NBSG86ABA | 770-NBSG86ABA | NBSG86ABA | NBSG86ABA | NBSG86ABA |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NBSG86ABA | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | Configurable Multiple Function | NOT | ||
| Supply Voltage | 3.465V | 2.375V ~ 3.465V | |||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 0.2150 ns |