Manufacturer: ON Semiconductor
Win Source Part Number: 209042-NBSG72AMNR2G
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.375 V to 3.465 V
Alternative Parts (Cross-Reference): SN65LVCP202RGER; NBSG72AMNR2; NBSG72AMN; NBSG72AMNR2G;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
2 x 2 Crosspoint Switch, SiGe Differential, 2.5 V / 3.3 V, with Ouput Level Select, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NBSG72AMNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5 V, 3.3 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NBSG72AMNR2G can be used for catalog matching and distributor lookup.
IC CROSSPOINT SW 1 X 2:2 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 209042-NBSG72AMNR2G | NBSG72AMNR2G-ND | 743-NBSG72AMNR2G | NBSG72AMNR2G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - NBSG72AMNR2G | Signal Switches, Multiplexers, Decoders | 2.5 V 3.3 V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.38 to 3.46 volts | -2.38 to -3.46 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-QFN (3x3) | 16-VFQFN | Tape and Reel |