2x2 Digital Crosspoint Switch, 7Gbps, DPDT, QFN, 3.465V Product overview: NBSG72AMNG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.465V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.465V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NBSG72AMNG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081774-NBSG72AMNG
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.375 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Crosspoint Switches |
| Product Number | 743-NBSG72AMNG | 1081774-NBSG72AMNG | NBSG72AMNGOS-ND |
| Product Name | 3.465V QFN Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - NBSG72AMNG | Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |