onsemi Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits NBSG72AMNEVB

Description
Win Source Part Number: 1125972-NBSG72AMNEVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Crosspoint Switch/Multiplexer Supplied Contents: Board(s) Embedded: No Utilized IC / Part: NBSG72A ECCN: 3A001A11B Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: onsemi Other Names: NBSG72AMNEVBOS,NBSG7 2AMNEVB-ND Base Product Number: NBSG72 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1125972-NBSG72AMNEVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Crosspoint Switch/Multiplexer Supplied Contents: Board(s) Embedded: No Utilized IC / Part: NBSG72A ECCN: 3A001A11B Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: onsemi Other Names: NBSG72AMNEVBOS,NBSG7 2AMNEVB-ND Base Product Number: NBSG72 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1125972-NBSG72AMNEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1125972-NBSG72AMNEVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1125972-NBSG72AMNEVB
Win Source Part Number: 1125972-NBSG72AMNEVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Crosspoint Switch/Multiplexer Supplied Contents: Board(s) Embedded: No Utilized IC / Part: NBSG72A ECCN: 3A001A11B Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: onsemi Other Names: NBSG72AMNEVBOS,NBSG7 2AMNEVB-ND Base Product Number: NBSG72 RoHS Status: RoHS non-compliant

Win Source Part Number: 1125972-NBSG72AMNEVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Crosspoint Switch/Multiplexer
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: NBSG72A
ECCN: 3A001A11B
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: onsemi
Other Names: NBSG72AMNEVBOS,NBSG72AMNEVB-ND
Base Product Number: NBSG72
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - NBSG72AMNEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
NBSG72AMNEVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits NBSG72AMNEVB
BOARD EVAL BBG NBSG72AMN

BOARD EVAL BBG NBSG72AMN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1125972-NBSG72AMNEVB NBSG72AMNEVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTG7090-1EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
PointPerfect - RTK Starter Kit - pointperfect-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,JSW2-63DR+,99-01-1818,50OHM - TB-725+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1938426 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details