onsemi Dual QFN Analog Switch and Multiplexer IC NBSG72AMN

Description
2-CHANNEL, CROSS POINT SWITCH, QCC16, 3 X 3 MM, QFN-16 Product overview: NBSG72AMN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NBSG72AMN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-CHANNEL, CROSS POINT SWITCH, QCC16, 3 X 3 MM, QFN-16 Product overview: NBSG72AMN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NBSG72AMN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual QFN Analog Switch and Multiplexer IC
743-NBSG72AMN
Dual QFN Analog Switch and Multiplexer IC 743-NBSG72AMN
2-CHANNEL, CROSS POINT SWITCH, QCC16, 3 X 3 MM, QFN-16 Product overview: NBSG72AMN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NBSG72AMN can be used for catalog matching and distributor lookup.

2-CHANNEL, CROSS POINT SWITCH, QCC16, 3 X 3 MM, QFN-16 Product overview: NBSG72AMN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NBSG72AMN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - NBSG72AMNOS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NBSG72AMNOS-ND
Signal Switches, Multiplexers, Decoders NBSG72AMNOS-ND
Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1379289-NBSG72AMN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1379289-NBSG72AMN
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1379289-NBSG72AMN
Win Source Part Number: 1379289-NBSG72AMN Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: Crosspoint Switch MSL Level: 1 (Unlimited) Mfr: onsemi Series: GigaComm™ Package: Tube Product Status: Obsolete Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Base Product Number: NBSG72 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A11B Voltage - Supply: 2.375V ~ 3.465V Independent Circuits: 1 Voltage Supply Source: Dual Supply

Win Source Part Number: 1379289-NBSG72AMN
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
Type: Crosspoint Switch
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: GigaComm™
Package: Tube
Product Status: Obsolete
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Base Product Number: NBSG72
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A11B
Voltage - Supply: 2.375V ~ 3.465V
Independent Circuits: 1
Voltage Supply Source: Dual Supply

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
NBSG72AMN
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NBSG72AMN
Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches
Product Number 743-NBSG72AMN NBSG72AMNOS-ND 1379289-NBSG72AMN NBSG72AMN
Product Name Dual QFN Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -2.38 to -3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data