Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-VFQFN Exposed Pad
IC FF D-TYPE SNGL 2BIT 16QFN
IC FF D-TYPE SNGL 2BIT 16QFN
Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-VFQFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NBSG53AMNHTBG-ND | NBSG53AMNHTBG | NBSG53AMNHTBG | NBSG53AMNHTBG |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive, Negative | |||
| Supply Voltage | -2.375V ~ -3.465V | -2.375V ~ -3.465V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |