onsemi Logic - Logic - Flip Flops - NBSG53AMNG NBSG53AMNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229545-NBSG53AMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229545-NBSG53AMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - NBSG53AMNG - 1229545-NBSG53AMNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - NBSG53AMNG
1229545-NBSG53AMNG
Logic - Logic - Flip Flops - NBSG53AMNG 1229545-NBSG53AMNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229545-NBSG53AMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229545-NBSG53AMNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
D Flip Flop/clk Divider, Qfn-16; Logic Family / Base Number Onsemi - 79Y9412 - Newark, An Avnet Company
Chicago, IL, United States
D Flip Flop/clk Divider, Qfn-16; Logic Family / Base Number Onsemi
79Y9412
D Flip Flop/clk Divider, Qfn-16; Logic Family / Base Number Onsemi 79Y9412
D FLIP FLOP/CLK DIVIDER, QFN-16; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:210ps; Frequency:8GHz; Output Current:-; Logic Case Style:QFN; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

D FLIP FLOP/CLK DIVIDER, QFN-16; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:210ps; Frequency:8GHz; Output Current:-; Logic Case Style:QFN; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Flip Flops - NBSG53AMNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NBSG53AMNG
Flip Flops NBSG53AMNG
Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-VFQFN Exposed Pad

Buy Now
Logic - Flip Flops - NBSG53AMNG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NBSG53AMNG
Logic - Flip Flops NBSG53AMNG
IC FF D-TYPE SNGL 2BIT 16QFN

IC FF D-TYPE SNGL 2BIT 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1229545-NBSG53AMNG 79Y9412 NBSG53AMNG NBSG53AMNG
Product Name Logic - Logic - Flip Flops - NBSG53AMNG D Flip Flop/clk Divider, Qfn-16; Logic Family / Base Number Onsemi Flip Flops Logic - Flip Flops
Propagation Delay 0.2100 ns
fMAX 8000 MHz 8000 MHz
Package Type QFN 16-VFQFN Exposed Pad
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74HCT112DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers